Vishay Precision Group Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R100KE73

Description
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R100KE73
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R100KE73
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0051R100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R100KE73
Wirewound Resistors 3110-CW0051R100KE73
CW-5 1.1 10% E73 e3

CW-5 1.1 10% E73 e3

Supplier's Site Datasheet
Cw-5 1.1 10% E73 E3 Vishay - 69P8022 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.1 10% E73 E3 Vishay
69P8022
Cw-5 1.1 10% E73 E3 Vishay 69P8022
CW-5 1.1 10% E73 e3

CW-5 1.1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051R100KE73 3110-CW0051R100KE73 69P8022
Product Name Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 1.1 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details