Vishay Precision Group Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R100KE12

Description
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R100KE12
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R100KE12
Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0051R100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R100KE12
Wirewound Resistors 3110-CW0051R100KE12
CW-5 1.1 10% E12 e3

CW-5 1.1 10% E12 e3

Supplier's Site Datasheet
Cw-5 1.1 10% E12 E3 Vishay - 69P8019 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.1 10% E12 E3 Vishay
69P8019
Cw-5 1.1 10% E12 E3 Vishay 69P8019
CW-5 1.1 10% e12 E3

CW-5 1.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051R100KE12 3110-CW0051R100KE12 69P8019
Product Name Res Wirewound 1.1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 1.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details