Vishay Precision Group Wirewound Resistors CW0051R100JE12

Description
CW-5 1.1 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R100JE12
Wirewound Resistors 3110-CW0051R100JE12
CW-5 1.1 5% E12 e3

CW-5 1.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R100JE12
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R100JE12
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 1.1 5% E12 E3 Vishay - 69P8013 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.1 5% E12 E3 Vishay
69P8013
Cw-5 1.1 5% E12 E3 Vishay 69P8013
CW-5 1.1 5% e12 E3

CW-5 1.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051R100JE12 CW0051R100JE12 69P8013
Product Name Wirewound Resistors Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 1.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details