Vishay Precision Group Wirewound Resistors CW0051R000KE12

Description
CW-5 1 10% E12 e3
Request a Quote Datasheet
Description
CW-5 1 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R000KE12
Wirewound Resistors 3110-CW0051R000KE12
CW-5 1 10% E12 e3

CW-5 1 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R000KE12
Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R000KE12
Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 1 10% E12 E3 Vishay - 69P8007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1 10% E12 E3 Vishay
69P8007
Cw-5 1 10% E12 E3 Vishay 69P8007
CW-5 1 10% e12 E3

CW-5 1 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051R000KE12 CW0051R000KE12 69P8007
Product Name Wirewound Resistors Res Wirewound 1 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 1 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details