Vishay Intertechnology, Inc. RES 1 OHM 5% 6.5W SILICONE WW CW0051R000JS73

Description
RES 1ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 1ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 5% 6.5W SILICONE WW - CW0051R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5% 6.5W SILICONE WW
CW0051R000JS73
RES 1 OHM 5% 6.5W SILICONE WW CW0051R000JS73
RES 1ohm 5% 6.5W SILICONE WW

RES 1ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW0051R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R000JS73
Wirewound Resistors 3110-CW0051R000JS73
CW-5 1 5% S73

CW-5 1 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-1.0TR-ND
Through Hole Resistors CWD-1.0TR-ND
1 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051R000JS73 3110-CW0051R000JS73 CWD-1.0TR-ND
Product Name RES 1 OHM 5% 6.5W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details