Vishay Precision Group Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp... CW0051R000JE12

Description
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp... - CW0051R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp...
CW0051R000JE12
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp... CW0051R000JE12
Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp...

Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp...

Supplier's Site
Wirewound Resistors - 3110-CW0051R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R000JE12
Wirewound Resistors 3110-CW0051R000JE12
CW-5 1 5% E12 e3

CW-5 1 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0051R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051R000JE12-ND
Through Hole Resistors 541-CW0051R000JE12-ND
CW-5 1 5% E12 E3

CW-5 1 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk - 70201374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk
70201374
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk 70201374
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 1 Ohm, 5W, 5%; Resistance Vishay - 41K8909 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, 5%; Resistance Vishay
41K8909
Wirewound Resistor, 1 Ohm, 5W, 5%; Resistance Vishay 41K8909
WIREWOUND RESISTOR, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW0051R000JE12 3110-CW0051R000JE12 541-CW0051R000JE12-ND 70201374 41K8909
Product Name Power ResistorSeries:CW; Resistance:1ohm; Resistance Tolerance:5%; Power Rating:5W; Operating Temp... Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk Wirewound Resistor, 1 Ohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications Industrial General Use General Use Power Applications
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details