Vishay Precision Group Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K900JE733

Description
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K900JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K900JE733
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K900JE733
Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.9K 5% E73 E3 Vishay - 69P7994 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.9K 5% E73 E3 Vishay
69P7994
Cw-5-3 1.9K 5% E73 E3 Vishay 69P7994
CW-5-3 1.9K 5% E73 e3

CW-5-3 1.9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K900JE733 69P7994
Product Name Res Wirewound 1.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.9K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details