CW-5 1.8K 10% E12 e3
Res Wirewound 1.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0051K800KE12 | CW0051K800KE12 | 69P7983 |
| Product Name | Wirewound Resistors | Res Wirewound 1.8K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-5 1.8K 10% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 1800 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |