RES 1.8Kohm 5% 6.5W SILICONE WW
1.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0051K800JS73 | CWD-1.8KTR-ND | 3110-CW0051K800JS73 |
| Product Name | RES 1.8K OHM 5% 6.5W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 1800 ohms | 1800 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |