Vishay Precision Group Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K800JE732

Description
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K800JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K800JE732
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K800JE732
Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.8K 5% E73 E3 Vishay - 69P7981 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.8K 5% E73 E3 Vishay
69P7981
Cw-5-2 1.8K 5% E73 E3 Vishay 69P7981
CW-5-2 1.8K 5% E73 e3

CW-5-2 1.8K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K800JE732 69P7981
Product Name Res Wirewound 1.8K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.8K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details