Vishay Precision Group Wirewound Resistors CW0051K800JE12

Description
CW-5 1.8K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K800JE12
Wirewound Resistors 3110-CW0051K800JE12
CW-5 1.8K 5% E12 e3

CW-5 1.8K 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 5watts 1.8Kohms 5% - CW0051K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 1.8Kohms 5%
CW0051K800JE12
Wirewound Resistors 5watts 1.8Kohms 5% CW0051K800JE12
Wirewound Resistors 5watts 1.8Kohms 5%

Wirewound Resistors 5watts 1.8Kohms 5%

Supplier's Site
Resistor;Wirewound;Res 1.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70204764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70204764
Resistor;Wirewound;Res 1.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70204764
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-5 1.8K 5% E12 E3 Vishay - 69P7978 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.8K 5% E12 E3 Vishay
69P7978
Cw-5 1.8K 5% E12 E3 Vishay 69P7978
CW-5 1.8K 5% e12 E3

CW-5 1.8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0051K800JE12 CW0051K800JE12 70204764 69P7978
Product Name Wirewound Resistors Wirewound Resistors 5watts 1.8Kohms 5% Resistor;Wirewound;Res 1.8 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Cw-5 1.8K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details