Vishay Precision Group Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K750KE733

Description
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K750KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K750KE733
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K750KE733
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.75K 10% E73 E3 Vishay - 69P7977 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.75K 10% E73 E3 Vishay
69P7977
Cw-5-3 1.75K 10% E73 E3 Vishay 69P7977
CW-5-3 1.75K 10% E73 e3

CW-5-3 1.75K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K750KE733 69P7977
Product Name Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.75K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C722KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details