Vishay Precision Group Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K750JE732

Description
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K750JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K750JE732
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K750JE732
Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.75K 5% E73 E3 Vishay - 69P7970 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.75K 5% E73 E3 Vishay
69P7970
Cw-5-2 1.75K 5% E73 E3 Vishay 69P7970
CW-5-2 1.75K 5% E73 e3

CW-5-2 1.75K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K750JE732 69P7970
Product Name Res Wirewound 1.75K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.75K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details