Vishay Precision Group Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K620KE733

Description
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K620KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K620KE733
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K620KE733
Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.62K 10% E73 E3 Vishay - 69P7965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.62K 10% E73 E3 Vishay
69P7965
Cw-5-3 1.62K 10% E73 E3 Vishay 69P7965
CW-5-3 1.62K 10% E73 e3

CW-5-3 1.62K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K620KE733 69P7965
Product Name Res Wirewound 1.62K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.62K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details