Vishay Precision Group Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K620KE122

Description
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K620KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K620KE122
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K620KE122
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.62K 10% E12 E3 Vishay - 69P7961 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.62K 10% E12 E3 Vishay
69P7961
Cw-5-2 1.62K 10% E12 E3 Vishay 69P7961
CW-5-2 1.62K 10% e12 E3

CW-5-2 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K620KE122 69P7961
Product Name Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details