Vishay Precision Group Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K620JE733

Description
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K620JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K620JE733
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K620JE733
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.62K 5% E73 E3 Vishay - 69P7959 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.62K 5% E73 E3 Vishay
69P7959
Cw-5-3 1.62K 5% E73 E3 Vishay 69P7959
CW-5-3 1.62K 5% E73 e3

CW-5-3 1.62K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K620JE733 69P7959
Product Name Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.62K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details