Vishay Precision Group Wirewound Resistors CW0051K620JE12

Description
CW-5 1.62K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.62K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K620JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K620JE12
Wirewound Resistors 3110-CW0051K620JE12
CW-5 1.62K 5% E12 e3

CW-5 1.62K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K620JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K620JE12
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K620JE12
Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 1.62K 5% E12 E3 Vishay - 69P7954 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.62K 5% E12 E3 Vishay
69P7954
Cw-5 1.62K 5% E12 E3 Vishay 69P7954
CW-5 1.62K 5% e12 E3

CW-5 1.62K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K620JE12 CW0051K620JE12 69P7954
Product Name Wirewound Resistors Res Wirewound 1.62K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 1.62K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1620 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers