Vishay Precision Group Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K600KE733

Description
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K600KE733
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K600KE733
Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.6K 10% E73 E3 Vishay - 69P7953 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.6K 10% E73 E3 Vishay
69P7953
Cw-5-3 1.6K 10% E73 E3 Vishay 69P7953
CW-5-3 1.6K 10% E73 e3

CW-5-3 1.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K600KE733 69P7953
Product Name Res Wirewound 1.6K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details