Vishay Precision Group Wirewound Resistors CW0051K550KE73

Description
CW-5 1.55K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 1.55K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K550KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K550KE73
Wirewound Resistors 3110-CW0051K550KE73
CW-5 1.55K 10% E73 e3

CW-5 1.55K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K550KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K550KE73
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K550KE73
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 1.55K 10% E73 E3 Vishay - 69P7939 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.55K 10% E73 E3 Vishay
69P7939
Cw-5 1.55K 10% E73 E3 Vishay 69P7939
CW-5 1.55K 10% E73 e3

CW-5 1.55K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K550KE73 CW0051K550KE73 69P7939
Product Name Wirewound Resistors Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 1.55K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1550 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details