Vishay Precision Group RES 1.5K OHM 6.5W 5% WW AXIAL CW0051K500JE73

Description
RES 1.5Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 6.5W 5% WW AXIAL - CW0051K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 6.5W 5% WW AXIAL
CW0051K500JE73
RES 1.5K OHM 6.5W 5% WW AXIAL CW0051K500JE73
RES 1.5Kohm 6.5W 5% WW AXIAL

RES 1.5Kohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0051K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K500JE73
Wirewound Resistors 3110-CW0051K500JE73
CW-5 1.5K 5% E73 e3

CW-5 1.5K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0051K500JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051K500JE73TR-ND
Through Hole Resistors 541-CW0051K500JE73TR-ND
1.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0051K500JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051K500JE73CT-ND
Through Hole Resistors 541-CW0051K500JE73CT-ND
1.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Vishay - 65K3483 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Vishay
65K3483
Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Vishay 65K3483
WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1.5Kohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 5W, 5%, Full Reel; Resistance Vishay
65K3484
Wirewound Resistor, 1.5Kohm, 5W, 5%, Full Reel; Resistance Vishay 65K3484
WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 5W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0051K500JE73 3110-CW0051K500JE73 541-CW0051K500JE73TR-ND 65K3483
Product Name RES 1.5K OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 1.5Kohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details