Vishay Precision Group Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K500JE123

Description
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K500JE123
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K500JE123
Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 1.5K 5% E12 E3 Vishay - 69P7920 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.5K 5% E12 E3 Vishay
69P7920
Cw-5-3 1.5K 5% E12 E3 Vishay 69P7920
CW-5-3 1.5K 5% e12 E3

CW-5-3 1.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K500JE123 69P7920
Product Name Res Wirewound 1.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 1.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details