Vishay Precision Group Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K500JE122

Description
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K500JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K500JE122
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K500JE122
Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.5K 5% E12 E3 Vishay - 69P7919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.5K 5% E12 E3 Vishay
69P7919
Cw-5-2 1.5K 5% E12 E3 Vishay 69P7919
CW-5-2 1.5K 5% e12 E3

CW-5-2 1.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K500JE122 69P7919
Product Name Res Wirewound 1.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details