CW-5 1.5K 5% E12 E3
Power ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating ...
CW-5 1.5K 5% E12 e3
RESISTOR WIREWOUND, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-CW0051K500JE12-ND | CW0051K500JE12 | 3110-CW0051K500JE12 | 63M1026 |
| Product Name | Through Hole Resistors | Power ResistorSeries:CW; Resistance:1.5kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating ... | Wirewound Resistors | Resistor Wirewound, 1.5Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | Industrial | |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |