Vishay Precision Group Wirewound Resistors CW0051K470KE73

Description
CW-5 1.47K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 1.47K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K470KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K470KE73
Wirewound Resistors 3110-CW0051K470KE73
CW-5 1.47K 10% E73 e3

CW-5 1.47K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K470KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K470KE73
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K470KE73
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 1.47K 10% E73 E3 Vishay - 69P7916 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.47K 10% E73 E3 Vishay
69P7916
Cw-5 1.47K 10% E73 E3 Vishay 69P7916
CW-5 1.47K 10% E73 e3

CW-5 1.47K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K470KE73 CW0051K470KE73 69P7916
Product Name Wirewound Resistors Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 1.47K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details