Vishay Precision Group Wirewound Resistors CW0051K470KE12

Description
CW-5 1.47K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 1.47K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K470KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K470KE12
Wirewound Resistors 3110-CW0051K470KE12
CW-5 1.47K 10% E12 e3

CW-5 1.47K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K470KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K470KE12
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K470KE12
Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 1.47K 10% E12 E3 Vishay - 69P7913 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.47K 10% E12 E3 Vishay
69P7913
Cw-5 1.47K 10% E12 E3 Vishay 69P7913
CW-5 1.47K 10% e12 E3

CW-5 1.47K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K470KE12 CW0051K470KE12 69P7913
Product Name Wirewound Resistors Res Wirewound 1.47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 1.47K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers