Vishay Precision Group Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K400KE732

Description
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K400KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K400KE732
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K400KE732
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.4K 10% E73 E3 Vishay - 69P7905 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.4K 10% E73 E3 Vishay
69P7905
Cw-5-2 1.4K 10% E73 E3 Vishay 69P7905
CW-5-2 1.4K 10% E73 e3

CW-5-2 1.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K400KE732 69P7905
Product Name Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.4K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details