Vishay Precision Group Wirewound Resistors CW0051K400JS73

Description
CW-5 1.4K 5% S73
Request a Quote Datasheet
Description
CW-5 1.4K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K400JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K400JS73
Wirewound Resistors 3110-CW0051K400JS73
CW-5 1.4K 5% S73

CW-5 1.4K 5% S73

Supplier's Site Datasheet
Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K400JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K400JS73
Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K400JS73
Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 1.4 Kohm, 5% Vishay - 43C7547 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 1.4 Kohm, 5% Vishay
43C7547
Cw, 0.875 X 0.312, 1.4 Kohm, 5% Vishay 43C7547
CW, 0.875 x 0.312", 1.4 kOhm, 5%

CW, 0.875 x 0.312", 1.4 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K400JS73 CW0051K400JS73 43C7547
Product Name Wirewound Resistors Res Wirewound 1.4K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 1.4 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 1400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details