Vishay Precision Group Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K320KE122

Description
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K320KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K320KE122
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K320KE122
Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.32K 10% E12 E3 Vishay - 69P7890 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.32K 10% E12 E3 Vishay
69P7890
Cw-5-2 1.32K 10% E12 E3 Vishay 69P7890
CW-5-2 1.32K 10% e12 E3

CW-5-2 1.32K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K320KE122 69P7890
Product Name Res Wirewound 1.32K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.32K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details