CW-5 1.32K 10% E12 e3
Res Wirewound 1.32K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW0051K320KE12 | CW0051K320KE12 |
| Product Name | Wirewound Resistors | Res Wirewound 1.32K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1320 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |