Vishay Precision Group Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K300KE73

Description
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K300KE73
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K300KE73
Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0051K300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K300KE73
Wirewound Resistors 3110-CW0051K300KE73
CW-5 1.3K 10% E73 e3

CW-5 1.3K 10% E73 e3

Supplier's Site Datasheet
Cw-5 1.3K 10% E73 E3 Vishay - 69P7880 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.3K 10% E73 E3 Vishay
69P7880
Cw-5 1.3K 10% E73 E3 Vishay 69P7880
CW-5 1.3K 10% E73 e3

CW-5 1.3K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051K300KE73 3110-CW0051K300KE73 69P7880
Product Name Res Wirewound 1.3K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 1.3K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details