Vishay Precision Group Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K250KE122

Description
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K250KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K250KE122
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K250KE122
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.25K 10% E12 E3 Vishay - 69P7866 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.25K 10% E12 E3 Vishay
69P7866
Cw-5-2 1.25K 10% E12 E3 Vishay 69P7866
CW-5-2 1.25K 10% e12 E3

CW-5-2 1.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K250KE122 69P7866
Product Name Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers