Vishay Precision Group Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K250JS73

Description
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K250JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K250JS73
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K250JS73
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0051K250JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K250JS73
Wirewound Resistors 3110-CW0051K250JS73
CW-5 1.25K 5% S73

CW-5 1.25K 5% S73

Supplier's Site Datasheet
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay - 08J4639 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay
08J4639
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay 08J4639
WIREWOUND RESISTOR, 1.25KOHM, 5W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 1.25KOHM, 5W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051K250JS73 3110-CW0051K250JS73 08J4639
Product Name Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details