Vishay Precision Group Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K250JE732

Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K250JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K250JE732
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K250JE732
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.25K 5% E73 E3 Vishay - 69P7863 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.25K 5% E73 E3 Vishay
69P7863
Cw-5-2 1.25K 5% E73 E3 Vishay 69P7863
CW-5-2 1.25K 5% E73 e3

CW-5-2 1.25K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K250JE732 69P7863
Product Name Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.25K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details