Vishay Precision Group Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating... CW0051K250JE73

Description
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating... - CW0051K250JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating...
CW0051K250JE73
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating... CW0051K250JE73
Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating...

Supplier's Site
Wirewound Resistors - 3110-CW0051K250JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K250JE73
Wirewound Resistors 3110-CW0051K250JE73
CW-5 1.25K 5% E73 e3

CW-5 1.25K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay - 65K3480 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay
65K3480
Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay 65K3480
WIREWOUND RESISTOR, 1.25KOHM, 5W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.25KOHM, 5W, 5%; Resistance:1.25kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051K250JE73 3110-CW0051K250JE73 65K3480
Product Name Power ResistorSeries:CW; Resistance:1.25kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating... Wirewound Resistors Wirewound Resistor, 1.25Kohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications Industrial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details