Vishay Precision Group Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K250JE122

Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K250JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K250JE122
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K250JE122
Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.25K 5% E12 E3 Vishay - 69P7861 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.25K 5% E12 E3 Vishay
69P7861
Cw-5-2 1.25K 5% E12 E3 Vishay 69P7861
CW-5-2 1.25K 5% e12 E3

CW-5-2 1.25K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K250JE122 69P7861
Product Name Res Wirewound 1.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.25K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers