Vishay Precision Group Wirewound Resistors CW0051K250JE12

Description
CW-5 1.25K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.25K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K250JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K250JE12
Wirewound Resistors 3110-CW0051K250JE12
CW-5 1.25K 5% E12 e3

CW-5 1.25K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K250JE12
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K250JE12
Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 1.25K 5% E12 E3 Vishay - 69P7860 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.25K 5% E12 E3 Vishay
69P7860
Cw-5 1.25K 5% E12 E3 Vishay 69P7860
CW-5 1.25K 5% e12 E3

CW-5 1.25K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051K250JE12 CW0051K250JE12 69P7860
Product Name Wirewound Resistors Res Wirewound 1.25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 1.25K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1250 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details