Vishay Precision Group Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K200KE73

Description
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K200KE73
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K200KE73
Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0051K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K200KE73
Wirewound Resistors 3110-CW0051K200KE73
CW-5 1.2K 10% E73 e3

CW-5 1.2K 10% E73 e3

Supplier's Site Datasheet
Cw-5 1.2K 10% E73 E3 Vishay - 69P7857 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.2K 10% E73 E3 Vishay
69P7857
Cw-5 1.2K 10% E73 E3 Vishay 69P7857
CW-5 1.2K 10% E73 e3

CW-5 1.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051K200KE73 3110-CW0051K200KE73 69P7857
Product Name Res Wirewound 1.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 1.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details