Vishay Precision Group Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K200JE733

Description
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K200JE733
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K200JE733
Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.2K 5% E73 E3 Vishay - 69P7853 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.2K 5% E73 E3 Vishay
69P7853
Cw-5-3 1.2K 5% E73 E3 Vishay 69P7853
CW-5-3 1.2K 5% E73 e3

CW-5-3 1.2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K200JE733 69P7853
Product Name Res Wirewound 1.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.2K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details