Vishay Precision Group Wirewound Resistors CW0051K200JE12

Description
CW-5 1.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K200JE12
Wirewound Resistors 3110-CW0051K200JE12
CW-5 1.2K 5% E12 e3

CW-5 1.2K 5% E12 e3

Supplier's Site Datasheet
CW0051K200JE12 - CW0051K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0051K200JE12
CW0051K200JE12
CW0051K200JE12 CW0051K200JE12
CW0051K200JE12

CW0051K200JE12

Supplier's Site
Wirewound Resistor, 1.2Kohm, 5W, 5%; Resistance Vishay - 65K3479 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 5W, 5%; Resistance Vishay
65K3479
Wirewound Resistor, 1.2Kohm, 5W, 5%; Resistance Vishay 65K3479
WIREWOUND RESISTOR, 1.2KOHM, 5W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 5W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial - 70201797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial
70201797
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial 70201797
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0051K200JE12 CW0051K200JE12 65K3479 70201797
Product Name Wirewound Resistors CW0051K200JE12 Wirewound Resistor, 1.2Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers