Vishay Precision Group Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K100JE733

Description
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K100JE733
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K100JE733
Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.1K 5% E73 E3 Vishay - 69P7841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.1K 5% E73 E3 Vishay
69P7841
Cw-5-3 1.1K 5% E73 E3 Vishay 69P7841
CW-5-3 1.1K 5% E73 e3

CW-5-3 1.1K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K100JE733 69P7841
Product Name Res Wirewound 1.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.1K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details