Vishay Precision Group Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K000KE732

Description
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K000KE732
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K000KE732
Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1K 10% E73 E3 Vishay - 69P7835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1K 10% E73 E3 Vishay
69P7835
Cw-5-2 1K 10% E73 E3 Vishay 69P7835
CW-5-2 1K 10% E73 e3

CW-5-2 1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K000KE732 69P7835
Product Name Res Wirewound 1K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details