Vishay Precision Group Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K000KE123

Description
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K000KE123
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K000KE123
Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 1K 10% E12 E3 Vishay - 69P7833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1K 10% E12 E3 Vishay
69P7833
Cw-5-3 1K 10% E12 E3 Vishay 69P7833
CW-5-3 1K 10% e12 E3

CW-5-3 1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K000KE123 69P7833
Product Name Res Wirewound 1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers