1 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWD-1.0KTR-ND | 3110-CW0051K000JS73 | CW0051K000JS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | 6.5W,1K,5%,T/R,HAZMAT |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |