Vishay Precision Group Wirewound Resistors CW0051K000JB12

Description
CW-5 1K 5% B12
Request a Quote Datasheet
Description
CW-5 1K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K000JB12
Wirewound Resistors 3110-CW0051K000JB12
CW-5 1K 5% B12

CW-5 1K 5% B12

Supplier's Site Datasheet
Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW0051K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW0051K000JB12
Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0051K000JB12
Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CW0051K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051K000JB12-ND
Through Hole Resistors 541-CW0051K000JB12-ND
CW-5 1K 5% B12

CW-5 1K 5% B12

Buy Now Datasheet
Through-Hole Resistor - 53-CW0051K000JB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW0051K000JB12
Through-Hole Resistor 53-CW0051K000JB12
Wirewound Resistors - Through Hole 5watts 1Kohms 5% Product overview: CW0051K000JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 1Kohms 5% Product overview: CW0051K000JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0051K000JB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay - 03F5152 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay
03F5152
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay 03F5152
WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0051K000JB12 CW0051K000JB12 541-CW0051K000JB12-ND 53-CW0051K000JB12 03F5152
Product Name Wirewound Resistors Res Wirewound 1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details