Vishay Precision Group Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00519K00JE733

Description
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00519K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00519K00JE733
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00519K00JE733
Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 19K 5% E73 E3 Vishay - 69P8637 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 19K 5% E73 E3 Vishay
69P8637
Cw-5-3 19K 5% E73 E3 Vishay 69P8637
CW-5-3 19K 5% E73 e3

CW-5-3 19K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00519K00JE733 69P8637
Product Name Res Wirewound 19K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 19K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details