Vishay Precision Group Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005190R0KE123

Description
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005190R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005190R0KE123
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005190R0KE123
Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 190 10% E12 E3 Vishay - 69P8652 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 190 10% E12 E3 Vishay
69P8652
Cw-5-3 190 10% E12 E3 Vishay 69P8652
CW-5-3 190 10% e12 E3

CW-5-3 190 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005190R0KE123 69P8652
Product Name Res Wirewound 190 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 190 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details