18 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 18ohm 6.5W 5% WW AXIAL
Power Resistor; Resistance:18ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWD-18TR-ND | 3110-CW00518R00JS73 | CW00518R00JS73 | 06H0175 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 18 OHM 6.5W 5% WW AXIAL | Power Resistor; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | 18 ohms |