Vishay Precision Group Through Hole Resistors CW00518R00JE12HE

Description
18 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
18 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2763-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2763-ND
Through Hole Resistors 541-2763-ND
18 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

18 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 18R, 5%, Axial; Resistance Vishay - 73Y7200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 18R, 5%, Axial; Resistance Vishay
73Y7200
Resistor, Wirewound, 18R, 5%, Axial; Resistance Vishay 73Y7200
RESISTOR, WIREWOUND, 18R, 5%, AXIAL; Resistance:18ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 18R, 5%, AXIAL; Resistance:18ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2763-ND 73Y7200
Product Name Through Hole Resistors Resistor, Wirewound, 18R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details