Vishay Precision Group Through-Hole Resistor CW00518R00JE12

Description
Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: CW00518R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518R00JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: CW00518R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518R00JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-CW00518R00JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW00518R00JE12
Through-Hole Resistor 53-CW00518R00JE12
Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: CW00518R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518R00JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 18ohms 5% Product overview: CW00518R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00518R00JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW00518R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00518R00JE12
Wirewound Resistors 3110-CW00518R00JE12
CW-5 18 5% E12 e3

CW-5 18 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - CW00518R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW00518R00JE12
Wirewound Resistors - CW00518R00JE12
Wirewound Resistors - Through Hole 5watts 18ohms 5%

Wirewound Resistors - Through Hole 5watts 18ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW00518R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00518R00JE12-ND
Through Hole Resistors 541-CW00518R00JE12-ND
CW-5 18 5% E12 E3

CW-5 18 5% E12 E3

Buy Now Datasheet
Cw-5 18 5% E12 E3 Vishay - 69P8597 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 18 5% E12 E3 Vishay
69P8597
Cw-5 18 5% E12 E3 Vishay 69P8597
CW-5 18 5% E12 e3

CW-5 18 5% E12 e3

Supplier's Site
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201735
Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201735
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 53-CW00518R00JE12 3110-CW00518R00JE12 CW00518R00JE12 541-CW00518R00JE12-ND 69P8597 70201735
Product Name Through-Hole Resistor Wirewound Resistors Wirewound Resistors - Through Hole Resistors Cw-5 18 5% E12 E3 Vishay Resistor;Wirewound;Res 18 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Operating DC Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details