Vishay Precision Group Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00518K00KE122

Description
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00518K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00518K00KE122
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00518K00KE122
Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 18K 10% E12 E3 Vishay - 69P8592 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 18K 10% E12 E3 Vishay
69P8592
Cw-5-2 18K 10% E12 E3 Vishay 69P8592
CW-5-2 18K 10% e12 E3

CW-5-2 18K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00518K00KE122 69P8592
Product Name Res Wirewound 18K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 18K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers